Manufacturer: ON Semiconductor
Win Source Part Number: 885201-MM3Z3V3T1
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.3 V 200 mW ±6% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM3Z3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 3.3V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 3.3V 200MW SOD323
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 885201-MM3Z3V3T1 | MM3Z3V3T1-ND | MM3Z3V3T1 |
| Product Name | Diodes - Zener - Single - MM3Z3V3T1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete |