onsemi 3.3V 200mW Zener Diode MM3Z3V3C

Description
Zener Diodes Diode Zener 3.3V 200mW 5% Product overview: MM3Z3V3C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes Diode Zener 3.3V 200mW 5% Product overview: MM3Z3V3C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 200mW Zener Diode - 2086-MM3Z3V3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200mW Zener Diode
2086-MM3Z3V3C
3.3V 200mW Zener Diode 2086-MM3Z3V3C
Zener Diodes Diode Zener 3.3V 200mW 5% Product overview: MM3Z3V3C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V3C can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 3.3V 200mW 5% Product overview: MM3Z3V3C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V3C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z3V3C - 023530-MM3Z3V3C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V3C
023530-MM3Z3V3C
Diodes - Zener - Single - MM3Z3V3C 023530-MM3Z3V3C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023530-MM3Z3V3C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 4.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 89 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023530-MM3Z3V3C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 4.5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 89 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3CCT-ND
Single Zener Diodes MM3Z3V3CCT-ND
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3CTR-ND
Single Zener Diodes MM3Z3V3CTR-ND
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V3CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V3CDKR-ND
Single Zener Diodes MM3Z3V3CDKR-ND
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z3V3C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.3 V

200mW 5% Zener, SOD323F 3.3 V

Supplier's Site Datasheet
 - MM3Z3V3C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.3 V

200mW 5% Zener, SOD323F 3.3 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V3C
Zener Diodes MM3Z3V3C
Zener Diodes Diode Zener 3.3V 200mW 5%

Zener Diodes Diode Zener 3.3V 200mW 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V3C
Discrete Semiconductor Products - Diodes - Zener MM3Z3V3C
DIODE ZENER 3.3V 200MW SOD323F

DIODE ZENER 3.3V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 3.3V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2920 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3.3V, Sod-323F; Zener Voltage Nom Onsemi
31Y2920
Zener Diode, 0.2W, 3.3V, Sod-323F; Zener Voltage Nom Onsemi 31Y2920
ZENER DIODE, 0.2W, 3.3V, SOD-323F; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3.3V, SOD-323F; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MM3Z3V3C 023530-MM3Z3V3C MM3Z3V3CCT-ND MM3Z3V3C MM3Z3V3C MM3Z3V3C 31Y2920
Product Name 3.3V 200mW Zener Diode Diodes - Zener - Single - MM3Z3V3C Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 3.3V, Sod-323F; Zener Voltage Nom Onsemi
Package Reel SOD-323; SOD-323F SOD-323; SOD-323FL SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 89 ohms 89 ohms 89 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details