onsemi Single Zener Diodes MM3Z3V0C

Description
Zener Diode 3V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 3V 200mW ±5% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z3V0CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V0CCT-ND
Single Zener Diodes MM3Z3V0CCT-ND
Zener Diode 3V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V0CDKR-ND
Single Zener Diodes MM3Z3V0CDKR-ND
Zener Diode 3V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V0CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V0CTR-ND
Single Zener Diodes MM3Z3V0CTR-ND
Zener Diode 3V 200mW ±5% Surface Mount SOD-323F

Zener Diode 3V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z3V0C - 1077926-MM3Z3V0C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V0C
1077926-MM3Z3V0C
Diodes - Zener - Single - MM3Z3V0C 1077926-MM3Z3V0C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077926-MM3Z3V0C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 9μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 89 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077926-MM3Z3V0C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 9μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 89 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
3.0V 200mW Zener Diode - 2086-MM3Z3V0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0V 200mW Zener Diode
2086-MM3Z3V0C
3.0V 200mW Zener Diode 2086-MM3Z3V0C
Zener Diodes Diode Zener 3.0V 200mW 5% Product overview: MM3Z3V0C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V0C can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 3.0V 200mW 5% Product overview: MM3Z3V0C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z3V0C can be used for catalog matching and distributor lookup.

Supplier's Site
 - MM3Z3V0C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.0 V

200mW 5% Zener, SOD323F 3.0 V

Supplier's Site Datasheet
 - MM3Z3V0C - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 3.0 V

200mW 5% Zener, SOD323F 3.0 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V0C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V0C
Discrete Semiconductor Products - Diodes - Zener MM3Z3V0C
DIODE ZENER 3V 200MW SOD323F

DIODE ZENER 3V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2917 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi
31Y2917
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi 31Y2917
ZENER DIODE, 0.2W, 3V, SOD-323F; Zener Voltage Nom:3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3V, SOD-323F; Zener Voltage Nom:3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Vz Typ Onsemi - 85AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Vz Typ Onsemi
85AC1987
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Vz Typ Onsemi 85AC1987
ZENER DIODE, 0.2W, 3V, SOD-323F; Zener Voltage Vz Typ:3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3V, SOD-323F; Zener Voltage Vz Typ:3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V0C
Zener Diodes MM3Z3V0C
Zener Diodes Diode Zener 3.0V 200mW 5%

Zener Diodes Diode Zener 3.0V 200mW 5%

Buy Now Datasheet
Single Zener Diodes - MM3Z3V0C - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V0C
Single Zener Diodes MM3Z3V0C
DIODE ZENER 3V 200MW SOD323F

DIODE ZENER 3V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z3V0CCT-ND 1077926-MM3Z3V0C 2086-MM3Z3V0C MM3Z3V0C MM3Z3V0C 31Y2917 85AC1987 MM3Z3V0C MM3Z3V0C
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z3V0C 3.0V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Reel SOD-323; SOD-323FL SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
VZ 3 volts 3 volts 3 volts 3 volts 3 volts
ZZT 89 ohms 89 ohms 89 ohms 89 ohms
Unlock Full Specs
to access all available technical data