onsemi Single Zener Diodes MM3Z3V0B

Description
Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional
Request a Quote
Description
Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number MM3Z3V0B, is a single, two-terminal device with a Zener voltage of 3.0V and a tolerance of ±2%. It is housed in a compact SOD-323 package, making it suitable for space-constrained applications. The diode has a maximum power dissipation of 200 mW and operates within a storage temperature range of -65°C to +150°C. The maximum junction temperature is rated at 150°C. This Zener diode features a forward voltage of up to 1.0V at a forward current of 10 mA. The thermal resistance from junction to ambient is specified at 595°C/W. The device is designed for applications requiring voltage regulation and can handle a maximum regulator current determined by the power dissipation divided by the Zener voltage. Engineers should consider this Zener diode for projects that require reliable voltage clamping and regulation within the specified parameters.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number MM3Z3V0B, is a single, two-terminal device with a Zener voltage of 3.0V and a tolerance of ±2%. It is housed in a compact SOD-323 package, making it suitable for space-constrained applications. The diode has a maximum power dissipation of 200 mW and operates within a storage temperature range of -65°C to +150°C. The maximum junction temperature is rated at 150°C. This Zener diode features a forward voltage of up to 1.0V at a forward current of 10 mA. The thermal resistance from junction to ambient is specified at 595°C/W. The device is designed for applications requiring voltage regulation and can handle a maximum regulator current determined by the power dissipation divided by the Zener voltage. Engineers should consider this Zener diode for projects that require reliable voltage clamping and regulation within the specified parameters.

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z3V0B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MM3Z3V0B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MM3Z3V0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V0BDKR-ND
Single Zener Diodes MM3Z3V0BDKR-ND
Zener Diode 3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V0BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V0BTR-ND
Single Zener Diodes MM3Z3V0BTR-ND
Zener Diode 3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z3V0BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z3V0BCT-ND
Single Zener Diodes MM3Z3V0BCT-ND
Zener Diode 3V 200mW ±2% Surface Mount SOD-323F

Zener Diode 3V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z3V0B - 023529-MM3Z3V0B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z3V0B
023529-MM3Z3V0B
Diodes - Zener - Single - MM3Z3V0B 023529-MM3Z3V0B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023529-MM3Z3V0B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 9μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 89 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023529-MM3Z3V0B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 9μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 89 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
200mW 3 V Zener Diode - 287-MM3Z3V0B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 3 V Zener Diode
287-MM3Z3V0B
200mW 3 V Zener Diode 287-MM3Z3V0B
200mW 2% Zener, SOD323F 3 V, 3000-REEL Product overview: MM3Z3V0B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V0B can be used for catalog matching and distributor lookup.

200mW 2% Zener, SOD323F 3 V, 3000-REEL Product overview: MM3Z3V0B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 3 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z3V0B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode,single, Two Terminal,3V V(Z),2%,sod-323 Onsemi - 52M5738 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,3V V(Z),2%,sod-323 Onsemi
52M5738
Zener Diode,single, Two Terminal,3V V(Z),2%,sod-323 Onsemi 52M5738
Zener Diode,Single, Two Terminal,3V V(Z),2%,SOD-323

Zener Diode,Single, Two Terminal,3V V(Z),2%,SOD-323

Supplier's Site Datasheet
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi - 46AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi
46AC1375
Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi 46AC1375
ZENER DIODE, 0.2W, 3V, SOD-323F; Zener Voltage Nom:3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3V, SOD-323F; Zener Voltage Nom:3V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z3V0B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z3V0B
Discrete Semiconductor Products - Diodes - Zener MM3Z3V0B
DIODE ZENER 3V 200MW SOD323F

DIODE ZENER 3V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z3V0B
Zener Diodes MM3Z3V0B
Zener Diodes Diode Zener 3.0V 200mW 2%

Zener Diodes Diode Zener 3.0V 200mW 2%

Buy Now Datasheet
Single Zener Diodes - MM3Z3V0B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V0B
Single Zener Diodes MM3Z3V0B
ZENER DIODE, 3V, 2%, 0.2W, UNIDI

ZENER DIODE, 3V, 2%, 0.2W, UNIDI

Supplier's Site Datasheet
Single Zener Diodes - MM3Z3V0B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z3V0B
Single Zener Diodes MM3Z3V0B
DIODE ZENER 3V 200MW SOD323F

DIODE ZENER 3V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z3V0B MM3Z3V0BDKR-ND 023529-MM3Z3V0B 287-MM3Z3V0B 52M5738 46AC1375 MM3Z3V0B MM3Z3V0B MM3Z3V0B
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z3V0B 200mW 3 V Zener Diode Zener Diode,single, Two Terminal,3V V(Z),2%,sod-323 Onsemi Zener Diode, 0.2W, 3V, Sod-323F; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323A-B/S SOD-323; SOD-323F Tape and Reel SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details