onsemi Diodes - Zener - Single - MM3Z39VT1G MM3Z39VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077924-MM3Z39VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077924-MM3Z39VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z39VT1G - 1077924-MM3Z39VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z39VT1G
1077924-MM3Z39VT1G
Diodes - Zener - Single - MM3Z39VT1G 1077924-MM3Z39VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077924-MM3Z39VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1077924-MM3Z39VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - MM3Z39VT1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 39 V

200mW 5% Zener, SOD323 39 V

Supplier's Site Datasheet
Singapore, Singapore
200mW 39 V Zener Diode
287-MM3Z39VT1G
200mW 39 V Zener Diode 287-MM3Z39VT1G
200mW 5% Zener, SOD323F 39 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z39VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 39 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 39 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z39VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 39 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z39VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 39 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 39 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z39VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z39VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z39VT1GOSCT-ND
Single Zener Diodes MM3Z39VT1GOSCT-ND
Zener Diode 39V 300mW ±5% Surface Mount SOD-323

Zener Diode 39V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z39VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z39VT1GOSTR-ND
Single Zener Diodes MM3Z39VT1GOSTR-ND
Zener Diode 39V 300mW ±5% Surface Mount SOD-323

Zener Diode 39V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z39VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z39VT1GOSDKR-ND
Single Zener Diodes MM3Z39VT1GOSDKR-ND
Zener Diode 39V 300mW ±5% Surface Mount SOD-323

Zener Diode 39V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Zener Diode, 200Mw, 39V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 98H0838 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 39V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
98H0838
Zener Diode, 200Mw, 39V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 98H0838
ZENER DIODE, 200mW, 39V, SOD-323, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z39 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 39V, SOD-323, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z39 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Auto, 39V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi - 50AC6146 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Auto, 39V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi
50AC6146
Zener Diode, Auto, 39V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi 50AC6146
ZENER DIODE, AUTO, 39V, 0.3W, SOD-323; Zener Voltage Vz Typ:39V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AUTO, 39V, 0.3W, SOD-323; Zener Voltage Vz Typ:39V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MM3Z39VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z39VT1G
Single Zener Diodes MM3Z39VT1G
DIODE ZENER 39V 300MW SOD323

DIODE ZENER 39V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z39VT1G
Zener Diodes MM3Z39VT1G
Zener Diodes 39V 200mW

Zener Diodes 39V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z39VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z39VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z39VT1G
DIODE ZENER 39V 300MW SOD323

DIODE ZENER 39V 300MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1077924-MM3Z39VT1G MM3Z39VT1G 287-MM3Z39VT1G MM3Z39VT1GOSCT-ND 98H0838 50AC6146 MM3Z39VT1G MM3Z39VT1G MM3Z39VT1G
Product Name Diodes - Zener - Single - MM3Z39VT1G 200mW 39 V Zener Diode Single Zener Diodes Zener Diode, 200Mw, 39V, Sod-323, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Auto, 39V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 39 volts 39 volts 39 volts 39 volts 39 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data