onsemi Single Zener Diodes MM3Z39VB

Description
Zener Diode 39V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 39V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z39VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z39VBCT-ND
Single Zener Diodes MM3Z39VBCT-ND
Zener Diode 39V 200mW ±2% Surface Mount SOD-323F

Zener Diode 39V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z39VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z39VBDKR-ND
Single Zener Diodes MM3Z39VBDKR-ND
Zener Diode 39V 200mW ±2% Surface Mount SOD-323F

Zener Diode 39V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z39VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z39VBTR-ND
Single Zener Diodes MM3Z39VBTR-ND
Zener Diode 39V 200mW ±2% Surface Mount SOD-323F

Zener Diode 39V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z39VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 39V, 2%, 0.2W, Unidirectional

Zener Diode, 39V, 2%, 0.2W, Unidirectional

Supplier's Site Datasheet
39.0V 200mW Zener Diode - 2086-MM3Z39VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39.0V 200mW Zener Diode
2086-MM3Z39VB
39.0V 200mW Zener Diode 2086-MM3Z39VB
Zener Diodes Diode Zener 39.0V 200mW 2% Product overview: MM3Z39VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z39VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 39.0V 200mW 2% Product overview: MM3Z39VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z39VB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z39VB - 1077923-MM3Z39VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z39VB
1077923-MM3Z39VB
Diodes - Zener - Single - MM3Z39VB 1077923-MM3Z39VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077923-MM3Z39VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 122 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077923-MM3Z39VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 122 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z39VB
Zener Diodes MM3Z39VB
Zener Diodes Diode Zener 39.0V 200mW 2%

Zener Diodes Diode Zener 39.0V 200mW 2%

Buy Now Datasheet
Zener Diode, 39V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5752 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 39V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5752
Zener Diode, 39V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5752
ZENER DIODE, 39V, 0.2W, SOD-323F; Zener Voltage Nom:39V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 39V, 0.2W, SOD-323F; Zener Voltage Nom:39V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z39VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z39VB
Discrete Semiconductor Products - Diodes - Zener MM3Z39VB
DIODE ZENER 39V 200MW SOD323F

DIODE ZENER 39V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z39VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z39VB
Single Zener Diodes MM3Z39VB
DIODE ZENER 39V 200MW SOD323F

DIODE ZENER 39V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z39VBCT-ND MM3Z39VB 2086-MM3Z39VB 1077923-MM3Z39VB MM3Z39VB 52M5752 MM3Z39VB MM3Z39VB
Product Name Single Zener Diodes 39.0V 200mW Zener Diode Diodes - Zener - Single - MM3Z39VB Zener Diodes Zener Diode, 39V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323A-B/S Reel SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data