onsemi Single Zener Diodes MM3Z36VT1G

Description
Zener Diode 36V 300mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 36V 300mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z36VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z36VT1GOSDKR-ND
Single Zener Diodes MM3Z36VT1GOSDKR-ND
Zener Diode 36V 300mW ±6% Surface Mount SOD-323

Zener Diode 36V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z36VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z36VT1GOSTR-ND
Single Zener Diodes MM3Z36VT1GOSTR-ND
Zener Diode 36V 300mW ±6% Surface Mount SOD-323

Zener Diode 36V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z36VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z36VT1GOSCT-ND
Single Zener Diodes MM3Z36VT1GOSCT-ND
Zener Diode 36V 300mW ±6% Surface Mount SOD-323

Zener Diode 36V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z36VT1G - 023527-MM3Z36VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z36VT1G
023527-MM3Z36VT1G
Diodes - Zener - Single - MM3Z36VT1G 023527-MM3Z36VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023527-MM3Z36VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 25.2V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023527-MM3Z36VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200mW 36 V Zener Diode
287-MM3Z36VT1G
200mW 36 V Zener Diode 287-MM3Z36VT1G
200mW 5% Zener, SOD323F 36 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z36VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 36 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 36 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z36VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 36 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z36VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 36 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 36 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z36VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z36VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z36VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z36VT1G
DIODE ZENER 36V 300MW SOD323

DIODE ZENER 36V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z36VT1G
Zener Diodes MM3Z36VT1G
Zener Diodes 36V 200mW

Zener Diodes 36V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi - 45J1633 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi
45J1633
Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi 45J1633
ZENER DIODE, 200mW, 36V, SOD-323; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 36V, SOD-323; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi - 09R9506 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi
09R9506
Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi 09R9506
ZENER DIODE, 200mW, 36V, SOD-323; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 36V, SOD-323; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MM3Z36VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z36VT1G
Single Zener Diodes MM3Z36VT1G
DIODE ZENER 36V 300MW SOD323

DIODE ZENER 36V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z36VT1GOSDKR-ND 023527-MM3Z36VT1G 287-MM3Z36VT1G MM3Z36VT1G MM3Z36VT1G 45J1633 09R9506 MM3Z36VT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z36VT1G 200mW 36 V Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi Zener Diode, 200Mw, 36V, Sod-323; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C6V8,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers