Zener Diode 36V 300mW ±3% Surface Mount SOD-323
Zener Diode 36V 300mW ±3% Surface Mount SOD-323
Zener Diode 36V 300mW ±3% Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 059030-MM3Z36VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z36VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z36VST1G can be used for catalog matching and distributor lookup.
Tight Tolerance Zener Diode Tight Tolerance SOD-323
DIODE ZENER 36V 300MW SOD323
Zener Diodes ZEN SOD323 REG 0.2W 36V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z36VST1GOSTR-ND | 059030-MM3Z36VST1G | 287-MM3Z36VST1G | MM3Z36VST1G | MM3Z36VST1G | MM3Z36VST1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z36VST1G | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 2 LEAD | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| VZ | 36 volts | 36 volts | 36 volts |