onsemi Diodes - Zener - Single - MM3Z33VT1G MM3Z33VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023526-MM3Z33VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.2V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Family Name: MM3Z33V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z33VT1G; LM3Z33VT1G; LM3Z33VT3G; MMSZ5257BSW; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023526-MM3Z33VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.2V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Family Name: MM3Z33V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z33VT1G; LM3Z33VT1G; LM3Z33VT3G; MMSZ5257BSW; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z33VT1G - 023526-MM3Z33VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z33VT1G
023526-MM3Z33VT1G
Diodes - Zener - Single - MM3Z33VT1G 023526-MM3Z33VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023526-MM3Z33VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.2V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Family Name: MM3Z33V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z33VT1G; LM3Z33VT1G; LM3Z33VT3G; MMSZ5257BSW; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023526-MM3Z33VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23.2V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Family Name: MM3Z33V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z33VT1G; LM3Z33VT1G; LM3Z33VT3G; MMSZ5257BSW;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM3Z33VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z33VT1GOSDKR-ND
Single Zener Diodes MM3Z33VT1GOSDKR-ND
Zener Diode 33V 300mW ±6% Surface Mount SOD-323

Zener Diode 33V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z33VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z33VT1GOSCT-ND
Single Zener Diodes MM3Z33VT1GOSCT-ND
Zener Diode 33V 300mW ±6% Surface Mount SOD-323

Zener Diode 33V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z33VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z33VT1GOSTR-ND
Single Zener Diodes MM3Z33VT1GOSTR-ND
Zener Diode 33V 300mW ±6% Surface Mount SOD-323

Zener Diode 33V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
SMD 33V 200mW Zener Diode
287-MM3Z33VT1G
SMD 33V 200mW Zener Diode 287-MM3Z33VT1G
33V 200mW Zener Diode, 6% Tol, SOD-323F, SMD Product overview: MM3Z33VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 33V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 33V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VT1G can be used for catalog matching and distributor lookup.

33V 200mW Zener Diode, 6% Tol, SOD-323F, SMD Product overview: MM3Z33VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 33V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 33V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z33VT1G
Zener Diodes MM3Z33VT1G
Zener Diodes 33V 200mW

Zener Diodes 33V 200mW

Buy Now Datasheet
Single Zener Diodes - MM3Z33VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z33VT1G
Single Zener Diodes MM3Z33VT1G
DIODE ZENER 33V 300MW SOD323

DIODE ZENER 33V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z33VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z33VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z33VT1G
DIODE ZENER 33V 300MW SOD323

DIODE ZENER 33V 300MW SOD323

Supplier's Site
Zener Diode, 200Mw, 33V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 98H0837 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 33V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
98H0837
Zener Diode, 200Mw, 33V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 98H0837
ZENER DIODE, 200mW, 33V, SOD-323, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 33V, SOD-323, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.3W, 33V, Sod-323; Zener Voltage Vz Typ Onsemi - 42AC0001 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 33V, Sod-323; Zener Voltage Vz Typ Onsemi
42AC0001
Zener Diode, 0.3W, 33V, Sod-323; Zener Voltage Vz Typ Onsemi 42AC0001
ZENER DIODE, 0.3W, 33V, SOD-323; Zener Voltage Vz Typ:33V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 33V, SOD-323; Zener Voltage Vz Typ:33V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z3 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023526-MM3Z33VT1G MM3Z33VT1GOSDKR-ND 287-MM3Z33VT1G MM3Z33VT1G MM3Z33VT1G MM3Z33VT1G 98H0837 42AC0001
Product Name Diodes - Zener - Single - MM3Z33VT1G Single Zener Diodes SMD 33V 200mW Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 33V, Sod-323, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.3W, 33V, Sod-323; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
VZ 33 volts 33 volts 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data