onsemi 33V 0.2W Voltage Regulator IC MM3Z33VT1

Description
33V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z33VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 33V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z33VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 33V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 0.2W Voltage Regulator IC
287-MM3Z33VT1
33V 0.2W Voltage Regulator IC 287-MM3Z33VT1
33V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z33VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 33V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VT1 can be used for catalog matching and distributor lookup.

33V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z33VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 33V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM3Z33VT1 - 1224425-MM3Z33VT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z33VT1
1224425-MM3Z33VT1
Newest Parts - MM3Z33VT1 1224425-MM3Z33VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224425-MM3Z33VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 33V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Family Part Number: MM3Z33 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 23.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224425-MM3Z33VT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Family Part Number: MM3Z33
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 23.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM3Z33VT1 1224425-MM3Z33VT1
Product Name 33V 0.2W Voltage Regulator IC Newest Parts - MM3Z33VT1
Operating Temperature -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - 1658312 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details