Zener Diode 33V 300mW ±2% Surface Mount SOD-323
Zener Diode 33V 300mW ±2% Surface Mount SOD-323
Zener Diode 33V 300mW ±2% Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1077921-MM3Z33VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23.2V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z33VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VST1G can be used for catalog matching and distributor lookup.
ZENER DIODE, AEC-Q101, 33V, SOD-323; Zener Voltage Vz Typ:33V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 33V 300MW SOD323
Zener Diodes SOD323 REG 0.2W 33V
DIODE ZENER 33V 300MW SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z33VST1GOSDKR-ND | 1077921-MM3Z33VST1G | 287-MM3Z33VST1G | 50AC6145 | MM3Z33VST1G | MM3Z33VST1G | MM3Z33VST1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z33VST1G | Zener Diode | Zener Diode, Aec-Q101, 33V, Sod-323; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 33 volts | 32.97 volts | 33 volts | 33 volts | 33 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms |