Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023525-MM3Z33VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 23V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
200mW 5% Zener, SOD323F 33 V, 3000-REEL Product overview: MM3Z33VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 33 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 33 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z33VC can be used for catalog matching and distributor lookup.
200mW 5% Zener, SOD323F 33 V
Zener Diode 33V 200mW ±5% Surface Mount SOD-323F
Zener Diode 33V 200mW ±5% Surface Mount SOD-323F
Zener Diode 33V 200mW ±5% Surface Mount SOD-323F
DIODE ZENER 33V 200MW SOD323F
ZENER DIODE, 33V, 0.2W, SOD-323FL; Zener Voltage Nom:33V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023525-MM3Z33VC | 287-MM3Z33VC | MM3Z33VC | MM3Z33VCTR-ND | MM3Z33VC | 52M5749 |
| Product Name | Diodes - Zener - Single - MM3Z33VC | 200mW 33 V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 33V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-323; SOD-323F | Tape and Reel | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SOD-323FL | |
| VZ | 33 volts | 33 volts | 33 volts | |||
| ZZT | 75 ohms | 75 ohms | 75 ohms | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |