onsemi Diodes - Zener - Single - MM3Z33VB MM3Z33VB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101429-MM3Z33VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 23V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101429-MM3Z33VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 23V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z33VB - 101429-MM3Z33VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z33VB
101429-MM3Z33VB
Diodes - Zener - Single - MM3Z33VB 101429-MM3Z33VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101429-MM3Z33VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 23V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101429-MM3Z33VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 23V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
33.0V 200mW Zener Diode - 2086-MM3Z33VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.0V 200mW Zener Diode
2086-MM3Z33VB
33.0V 200mW Zener Diode 2086-MM3Z33VB
Zener Diodes Diode Zener 33.0V 200mW 2% Product overview: MM3Z33VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z33VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 33.0V 200mW 2% Product overview: MM3Z33VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z33VB can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z33VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z33VBCT-ND
Single Zener Diodes MM3Z33VBCT-ND
Zener Diode 33V 200mW ±2% Surface Mount SOD-323F

Zener Diode 33V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z33VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z33VBTR-ND
Single Zener Diodes MM3Z33VBTR-ND
Zener Diode 33V 200mW ±2% Surface Mount SOD-323F

Zener Diode 33V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z33VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z33VBDKR-ND
Single Zener Diodes MM3Z33VBDKR-ND
Zener Diode 33V 200mW ±2% Surface Mount SOD-323F

Zener Diode 33V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z33VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z33VB
Discrete Semiconductor Products - Diodes - Zener MM3Z33VB
DIODE ZENER 33V 200MW SOD323F

DIODE ZENER 33V 200MW SOD323F

Supplier's Site
Zener Diode, 33V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi - 07AH4174 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
07AH4174
Zener Diode, 33V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi 07AH4174
ZENER DIODE, 33V, 0.2W, SOD-323F; Zener Voltage Vz Typ:33V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 33V, 0.2W, SOD-323F; Zener Voltage Vz Typ:33V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 101429-MM3Z33VB 2086-MM3Z33VB MM3Z33VBCT-ND MM3Z33VB 07AH4174
Product Name Diodes - Zener - Single - MM3Z33VB 33.0V 200mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 33V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active
Package SOD-323; SOD-323F Reel SOD-323; SOD-323F SOD-323; SOD-323F
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 75 ohms 75 ohms 75 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details