onsemi Single Zener Diodes MM3Z30VT1G

Description
Zener Diode 30V 300mW ±7% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 30V 300mW ±7% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MM3Z30VT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z30VT1GDKR-ND
Single Zener Diodes 488-MM3Z30VT1GDKR-ND
Zener Diode 30V 300mW ±7% Surface Mount SOD-323

Zener Diode 30V 300mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z30VT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z30VT1GTR-ND
Single Zener Diodes 488-MM3Z30VT1GTR-ND
Zener Diode 30V 300mW ±7% Surface Mount SOD-323

Zener Diode 30V 300mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z30VT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z30VT1GCT-ND
Single Zener Diodes 488-MM3Z30VT1GCT-ND
Zener Diode 30V 300mW ±7% Surface Mount SOD-323

Zener Diode 30V 300mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200mW 30 V Zener Diode
287-MM3Z30VT1G
200mW 30 V Zener Diode 287-MM3Z30VT1G
200mW 5% Zener, SOD323F 30 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z30VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 30 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 30 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z30VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 30 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z30VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 30 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 30 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z30VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z30VT1G - 041699-MM3Z30VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z30VT1G
041699-MM3Z30VT1G
Diodes - Zener - Single - MM3Z30VT1G 041699-MM3Z30VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 041699-MM3Z30VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 041699-MM3Z30VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
 - MM3Z30VT1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 30 V

200mW 5% Zener, SOD323 30 V

Supplier's Site Datasheet
Zener Diode, 30V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi - 99AC9356 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 30V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi
99AC9356
Zener Diode, 30V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi 99AC9356
ZENER DIODE, 30V, 0.3W, SOD-323; Zener Voltage Vz Typ:30V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 30V, 0.3W, SOD-323; Zener Voltage Vz Typ:30V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z30VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z30VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z30VT1G
DIODE ZENER 30V 300MW SOD323

DIODE ZENER 30V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z30VT1G
Zener Diodes MM3Z30VT1G
Zener Diodes 30V 200mW

Zener Diodes 30V 200mW

Buy Now Datasheet
Single Zener Diodes - MM3Z30VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z30VT1G
Single Zener Diodes MM3Z30VT1G
DIODE ZENER 30V 300MW SOD323

DIODE ZENER 30V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-MM3Z30VT1GDKR-ND 287-MM3Z30VT1G 041699-MM3Z30VT1G MM3Z30VT1G 99AC9356 MM3Z30VT1G MM3Z30VT1G MM3Z30VT1G
Product Name Single Zener Diodes 200mW 30 V Zener Diode Diodes - Zener - Single - MM3Z30VT1G Zener Diode, 30V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS
VZ 30 volts 30 volts 30 volts 30 volts 30 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data