200mW 5% Zener, SOD323F 30 V
200mW 5% Zener, SOD323F 30 V
Zener Diode 30V 200mW ±5% Surface Mount SOD-323F
Zener Diode 30V 200mW ±5% Surface Mount SOD-323F
Zener Diode 30V 200mW ±5% Surface Mount SOD-323F
200mW 5% Zener, SOD323F 30 V, 3000-REEL Product overview: MM3Z30VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 30 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 30 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z30VC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077918-MM3Z30VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ZENER 30V 200MW SOD323F
Zener Diodes Diode Zener 30.0V 200mW 5%
DIODE ZENER 30V 200MW SOD323F
ZENER DIODE, 30V, 0.2W, SOD-323F; Zener Voltage Vz Typ:30V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z30VC | MM3Z30VCTR-ND | 287-MM3Z30VC | 1077918-MM3Z30VC | MM3Z30VC | MM3Z30VC | MM3Z30VC | 07AH4173 |
| Product Name | Single Zener Diodes | 200mW 30 V Zener Diode | Diodes - Zener - Single - MM3Z30VC | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 30V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-323; SOD-323FL | Tape and Reel | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts |