Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077919-MM3Z30VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Zener Diodes Diode Zener 30.0V 200mW 2% Product overview: MM3Z30VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z30VB can be used for catalog matching and distributor lookup.
200mW 2% Zener, SOD323F 30 V
Zener Diode 30V 200mW ±2% Surface Mount SOD-323F
Zener Diode 30V 200mW ±2% Surface Mount SOD-323F
Zener Diode 30V 200mW ±2% Surface Mount SOD-323F
Zener Diodes Diode Zener 30.0V 200mW 2%
DIODE ZENER 30V 200MW SOD323F
ZENER DIODE, 30V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:30V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077919-MM3Z30VB | 2086-MM3Z30VB | MM3Z30VB | MM3Z30VBTR-ND | MM3Z30VB | MM3Z30VB | 99AC9355 |
| Product Name | Diodes - Zener - Single - MM3Z30VB | 30.0V 200mW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 30V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-323; SOD-323F | Reel | SOD-323; SOD-323FL | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | SOD-323; SOD-323F | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | |||
| ZZT | 75 ohms | 75 ohms | 75 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |