Zener Diode 2.7V 300mW ±2% Surface Mount SOD-323
Zener Diode 2.7V 300mW ±2% Surface Mount SOD-323
Zener Diode 2.7V 300mW ±2% Surface Mount SOD-323
Tight Tolerance Zener Diode Tight Tolerance SOD-323, 3000-REEL Product overview: MM3Z2V7ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V7ST1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 099397-MM3Z2V7ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Zener Diodes SOD-323 COPPER PB FR
DIODE ZENER 2.7V 300MW SOD323
DIODE ZENER 2.7V 300MW SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z2V7ST1GOSTR-ND | 287-MM3Z2V7ST1G | 099397-MM3Z2V7ST1G | MM3Z2V7ST1G | MM3Z2V7ST1G | MM3Z2V7ST1G |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - MM3Z2V7ST1G | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| PD | 0.2000 milliwatts | 300 milliwatts | ||||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 |