onsemi 2.7V 200mW Zener Diode MM3Z2V7B

Description
200mW 2% Zener, SOD323F 2.7 V
Request a Quote Datasheet
Description
200mW 2% Zener, SOD323F 2.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z2V7B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 2.7 V

200mW 2% Zener, SOD323F 2.7 V

Supplier's Site Datasheet
 - MM3Z2V7B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 2.7 V

200mW 2% Zener, SOD323F 2.7 V

Supplier's Site Datasheet
2.7V 200mW Zener Diode - 2086-MM3Z2V7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 200mW Zener Diode
2086-MM3Z2V7B
2.7V 200mW Zener Diode 2086-MM3Z2V7B
Zener Diodes Diode Zener 2.7V 200mW 2% Product overview: MM3Z2V7B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z2V7B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 2.7V 200mW 2% Product overview: MM3Z2V7B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z2V7B can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z2V7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V7BTR-ND
Single Zener Diodes MM3Z2V7BTR-ND
Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323F

Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z2V7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V7BCT-ND
Single Zener Diodes MM3Z2V7BCT-ND
Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323F

Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z2V7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V7BDKR-ND
Single Zener Diodes MM3Z2V7BDKR-ND
Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323F

Zener Diode 2.7V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z2V7B - 1077917-MM3Z2V7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z2V7B
1077917-MM3Z2V7B
Diodes - Zener - Single - MM3Z2V7B 1077917-MM3Z2V7B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077917-MM3Z2V7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 18μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 94 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077917-MM3Z2V7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 18μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 94 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z2V7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z2V7B
Discrete Semiconductor Products - Diodes - Zener MM3Z2V7B
DIODE ZENER 2.7V 200MW SOD323F

DIODE ZENER 2.7V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z2V7B
Zener Diodes MM3Z2V7B
Zener Diodes Diode Zener 2.7V 200mW 2%

Zener Diodes Diode Zener 2.7V 200mW 2%

Buy Now Datasheet
Single Zener Diodes - MM3Z2V7B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z2V7B
Single Zener Diodes MM3Z2V7B
DIODE ZENER 2.7V 200MW SOD323F

DIODE ZENER 2.7V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z2V7B 2086-MM3Z2V7B MM3Z2V7BTR-ND 1077917-MM3Z2V7B MM3Z2V7B MM3Z2V7B MM3Z2V7B
Product Name 2.7V 200mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z2V7B Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323FL Reel SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C8V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details