onsemi 2.4V 200mW Zener Diode MM3Z2V4T1G

Description
2.4V 200mW Zener Diode, SOD-323F, 8% Tol Product overview: MM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4V 200mW Zener Diode, SOD-323F, 8% Tol Product overview: MM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4V 200mW Zener Diode
287-MM3Z2V4T1G
2.4V 200mW Zener Diode 287-MM3Z2V4T1G
2.4V 200mW Zener Diode, SOD-323F, 8% Tol Product overview: MM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4T1G can be used for catalog matching and distributor lookup.

2.4V 200mW Zener Diode, SOD-323F, 8% Tol Product overview: MM3Z2V4T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z2V4T1G - 023522-MM3Z2V4T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z2V4T1G
023522-MM3Z2V4T1G
Diodes - Zener - Single - MM3Z2V4T1G 023522-MM3Z2V4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023522-MM3Z2V4T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±8% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023522-MM3Z2V4T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
 - MM3Z2V4T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 2.4 V

200mW 5% Zener, SOD323 2.4 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z2V4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V4T1GOSCT-ND
Single Zener Diodes MM3Z2V4T1GOSCT-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z2V4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V4T1GOSTR-ND
Single Zener Diodes MM3Z2V4T1GOSTR-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z2V4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V4T1GOSDKR-ND
Single Zener Diodes MM3Z2V4T1GOSDKR-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 300mW ±8% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z2V4T1G
Zener Diodes MM3Z2V4T1G
Zener Diodes 2.4V 200mW

Zener Diodes 2.4V 200mW

Buy Now Datasheet
Zener Diode, 200Mw, 2.4V, Sod-323; Zener Voltage Nom Onsemi - 67H6867 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 2.4V, Sod-323; Zener Voltage Nom Onsemi
67H6867
Zener Diode, 200Mw, 2.4V, Sod-323; Zener Voltage Nom Onsemi 67H6867
ZENER DIODE, 200mW, 2.4V, SOD-323; Zener Voltage Nom:2.4V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z2 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 2.4V, SOD-323; Zener Voltage Nom:2.4V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z2 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z2V4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z2V4T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z2V4T1G
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z2V4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z2V4T1G
Single Zener Diodes MM3Z2V4T1G
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z2V4T1G 023522-MM3Z2V4T1G MM3Z2V4T1G MM3Z2V4T1GOSCT-ND MM3Z2V4T1G 67H6867 MM3Z2V4T1G MM3Z2V4T1G
Product Name 2.4V 200mW Zener Diode Diodes - Zener - Single - MM3Z2V4T1G Single Zener Diodes Zener Diodes Zener Diode, 200Mw, 2.4V, Sod-323; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data