onsemi Diodes - Zener - Single - MM3Z2V4ST1G MM3Z2V4ST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208577-MM3Z2V4ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208577-MM3Z2V4ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z2V4ST1G - 208577-MM3Z2V4ST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z2V4ST1G
208577-MM3Z2V4ST1G
Diodes - Zener - Single - MM3Z2V4ST1G 208577-MM3Z2V4ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 208577-MM3Z2V4ST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW

Manufacturer: ON Semiconductor
Win Source Part Number: 208577-MM3Z2V4ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW

Buy Now Datasheet
 - MM3Z2V4ST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Single Zener Diodes - 488-MM3Z2V4ST1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z2V4ST1GCT-ND
Single Zener Diodes 488-MM3Z2V4ST1GCT-ND
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z2V4ST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z2V4ST1GDKR-ND
Single Zener Diodes 488-MM3Z2V4ST1GDKR-ND
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 488-MM3Z2V4ST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MM3Z2V4ST1GTR-ND
Single Zener Diodes 488-MM3Z2V4ST1GTR-ND
Zener Diode 2.4V 300mW ±4% Surface Mount SOD-323

Zener Diode 2.4V 300mW ±4% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-MM3Z2V4ST1G
Zener Diode 287-MM3Z2V4ST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z2V4ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4ST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z2V4ST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z2V4ST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z2V4ST1G
Single Zener Diodes MM3Z2V4ST1G
DIODE ZENER 2.4V 300MW SOD323

DIODE ZENER 2.4V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z2V4ST1G
Zener Diodes MM3Z2V4ST1G
Zener Diodes ZEN REG 0.2W TR

Zener Diodes ZEN REG 0.2W TR

Buy Now Datasheet
Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi - 99AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi
99AC9352
Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi 99AC9352
ZENER DIODE, 2.4V, 0.3W, SOD-323; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxST1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.3W, SOD-323; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxST1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 208577-MM3Z2V4ST1G MM3Z2V4ST1G 488-MM3Z2V4ST1GCT-ND 287-MM3Z2V4ST1G MM3Z2V4ST1G MM3Z2V4ST1G 99AC9352
Product Name Diodes - Zener - Single - MM3Z2V4ST1G Single Zener Diodes Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 2.4V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Obsolete(EOL) Active
Package SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD Tape and Reel SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data