onsemi Zener Diodes MM3Z2V4B

Description
Diode, Fairchild, MM3Z2V4B
Request a Quote Datasheet
Description
Diode, Fairchild, MM3Z2V4B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8061820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061820
Zener Diodes 8061820
Diode, Fairchild, MM3Z2V4B

Diode, Fairchild, MM3Z2V4B

Supplier's Site
Zener Diodes - 8061820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061820P
Zener Diodes 8061820P
Diode, Fairchild, MM3Z2V4B

Diode, Fairchild, MM3Z2V4B

Supplier's Site
Zener Diodes - 1455302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455302
Zener Diodes 1455302
Diode, Fairchild, MM3Z2V4B

Diode, Fairchild, MM3Z2V4B

Supplier's Site
2.4V 200mW Zener Diode - 2086-MM3Z2V4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 200mW Zener Diode
2086-MM3Z2V4B
2.4V 200mW Zener Diode 2086-MM3Z2V4B
Zener Diodes Diode Zener 2.4V 200mW 2% Product overview: MM3Z2V4B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z2V4B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 2.4V 200mW 2% Product overview: MM3Z2V4B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z2V4B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MM3Z2V4B - 1077916-MM3Z2V4B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z2V4B
1077916-MM3Z2V4B
Diodes - Zener - Single - MM3Z2V4B 1077916-MM3Z2V4B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077916-MM3Z2V4B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 94 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077916-MM3Z2V4B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 94 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z2V4BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V4BCT-ND
Single Zener Diodes MM3Z2V4BCT-ND
Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323F

Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z2V4BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V4BDKR-ND
Single Zener Diodes MM3Z2V4BDKR-ND
Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323F

Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z2V4BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z2V4BTR-ND
Single Zener Diodes MM3Z2V4BTR-ND
Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323F

Zener Diode 2.4V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
 - MM3Z2V4B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.4V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 2.4V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z2V4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z2V4B
Discrete Semiconductor Products - Diodes - Zener MM3Z2V4B
DIODE ZENER 2.4V 200MW SOD323F

DIODE ZENER 2.4V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z2V4B
Zener Diodes MM3Z2V4B
Zener Diodes Diode Zener 2.4V 200mW 2%

Zener Diodes Diode Zener 2.4V 200mW 2%

Buy Now Datasheet
Single Zener Diodes - MM3Z2V4B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z2V4B
Single Zener Diodes MM3Z2V4B
DIODE ZENER 2.4V 200MW SOD323F

DIODE ZENER 2.4V 200MW SOD323F

Supplier's Site Datasheet
Zener Diode, 0.2W, 2.4V, Sod-323F; Zener Voltage Vz Typ Onsemi - 46AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 2.4V, Sod-323F; Zener Voltage Vz Typ Onsemi
46AC1371
Zener Diode, 0.2W, 2.4V, Sod-323F; Zener Voltage Vz Typ Onsemi 46AC1371
ZENER DIODE, 0.2W, 2.4V, SOD-323F; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 2.4V, SOD-323F; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8061820 8061820P 2086-MM3Z2V4B 1077916-MM3Z2V4B MM3Z2V4BCT-ND MM3Z2V4B MM3Z2V4B MM3Z2V4B MM3Z2V4B 46AC1371
Product Name Zener Diodes Zener Diodes 2.4V 200mW Zener Diode Diodes - Zener - Single - MM3Z2V4B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 0.2W, 2.4V, Sod-323F; Zener Voltage Vz Typ Onsemi
Package SOD-323; Sod-323f SOD-323; SOD-323F Reel SOD-323; SOD-323F SOD-323; SOD-323A-B/S SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 94 ohms 94 ohms 94 ohms 94 ohms
Unlock Full Specs
to access all available technical data