onsemi Discrete Semiconductor Products - Diodes - Zener MM3Z27VT3G

Description
DIODE ZENER 27V 300MW SOD323
Datasheet
Description
DIODE ZENER 27V 300MW SOD323
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - MM3Z27VT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z27VT3G
Discrete Semiconductor Products - Diodes - Zener MM3Z27VT3G
DIODE ZENER 27V 300MW SOD323

DIODE ZENER 27V 300MW SOD323

Supplier's Site
Zener Diode, 27V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 72W2905 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
72W2905
Zener Diode, 27V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 72W2905
ZENER DIODE, 27V, 0.3W, SOD-323; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 27V, 0.3W, SOD-323; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z27VT3G
Zener Diodes MM3Z27VT3G
Zener Diodes SOD-323 COPPER

Zener Diodes SOD-323 COPPER

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z27VT3G 72W2905 MM3Z27VT3G
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 27V, 0.3W, Sod-323; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active
Package SOD-323; SOD-323 SOD-323; SOD-323 SOD323-2
VZ 27 volts
ZZT 80 ohms
IR 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
 - 1N4741A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details