Zener Diode 27V 200mW ±5% Surface Mount SOD-323F
Zener Diode, 27V, 5%, 0.2W, Unidirectional
Zener Diode, 27V, 5%, 0.2W, Unidirectional
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023521-MM3Z27VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
200mW 5% Zener, SOD323F 27 V, 3000-REEL Product overview: MM3Z27VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 27 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 27 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z27VC can be used for catalog matching and distributor lookup.
Zener Diodes Diode Zener 27.0V 200mW 5%
DIODE ZENER 27V 200MW SOD323F
ZENER DIODE, 27V, 0.2W, SOD-323FL; Zener Voltage Nom:27V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z27VCTR-ND | MM3Z27VC | 023521-MM3Z27VC | 287-MM3Z27VC | MM3Z27VC | MM3Z27VC | 52M5737 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z27VC | 200mW 27 V Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 27V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | DO-35, DO-204AH; DO-35 | SOD-323; SOD-323F | Tape and Reel | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | SOD-323; SOD-323FL | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 27 volts | 27 volts | 27 volts |