Zener Diodes Diode Zener 27.0V 200mW 2% Product overview: MM3Z27VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z27VB can be used for catalog matching and distributor lookup.
Zener Diode 27V 200mW ±2% Surface Mount SOD-323F
Zener Diode 27V 200mW ±2% Surface Mount SOD-323F
Zener Diode 27V 200mW ±2% Surface Mount SOD-323F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023520-MM3Z27VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
ZENER DIODE, 27V, 0.2W, SOD-323F; Zener Voltage Nom:27V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes
Zener Diodes Diode Zener 27.0V 200mW 2%
DIODE ZENER 27V 200MW SOD323F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MM3Z27VB | MM3Z27VBCT-ND | 023520-MM3Z27VB | 52M5736 | MM3Z27VB | MM3Z27VB |
| Product Name | 27.0V 200mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM3Z27VB | Zener Diode, 27V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Reel | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 27 volts | 27 volts | 27 volts | |||
| ZZT | 75 ohms | 75 ohms | 75 ohms | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |