onsemi SMD 200mW 24V Zener Diode MM3Z24VT1G

Description
200mW 24V Zener Diode, 6% Tol, SOD-323F SMD Product overview: MM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 200mW, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 200mW, 24V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z24VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mW 24V Zener Diode, 6% Tol, SOD-323F SMD Product overview: MM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 200mW, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 200mW, 24V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z24VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200mW 24V Zener Diode
287-MM3Z24VT1G
SMD 200mW 24V Zener Diode 287-MM3Z24VT1G
200mW 24V Zener Diode, 6% Tol, SOD-323F SMD Product overview: MM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 200mW, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 200mW, 24V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z24VT1G can be used for catalog matching and distributor lookup.

200mW 24V Zener Diode, 6% Tol, SOD-323F SMD Product overview: MM3Z24VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 200mW, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 200mW, 24V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z24VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM3Z24VT1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 24 V

200mW 5% Zener, SOD323 24 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z24VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z24VT1GOSTR-ND
Single Zener Diodes MM3Z24VT1GOSTR-ND
Zener Diode 24V 300mW ±6% Surface Mount SOD-323

Zener Diode 24V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z24VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z24VT1GOSDKR-ND
Single Zener Diodes MM3Z24VT1GOSDKR-ND
Zener Diode 24V 300mW ±6% Surface Mount SOD-323

Zener Diode 24V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z24VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z24VT1GOSCT-ND
Single Zener Diodes MM3Z24VT1GOSCT-ND
Zener Diode 24V 300mW ±6% Surface Mount SOD-323

Zener Diode 24V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z24VT1G - 023518-MM3Z24VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z24VT1G
023518-MM3Z24VT1G
Diodes - Zener - Single - MM3Z24VT1G 023518-MM3Z24VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023518-MM3Z24VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023518-MM3Z24VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM3Z24VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z24VT1G
Single Zener Diodes MM3Z24VT1G
DIODE ZENER 24V 300MW SOD323

DIODE ZENER 24V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z24VT1G
Zener Diodes MM3Z24VT1G
Zener Diodes 24V 200mW

Zener Diodes 24V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z24VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z24VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z24VT1G
DIODE ZENER 24V 300MW SOD323

DIODE ZENER 24V 300MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z24VT1G MM3Z24VT1G MM3Z24VT1GOSTR-ND 023518-MM3Z24VT1G MM3Z24VT1G MM3Z24VT1G MM3Z24VT1G
Product Name SMD 200mW 24V Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z24VT1G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
VZ 24.2 volts 24 volts 24 volts 24 volts
ZZT 70 ohms 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data