onsemi Diodes - Zener - Single - MM3Z24VT1 MM3Z24VT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927330-MM3Z24VT1 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 24 V 200 mW ±6% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Family Name: MM3Z2 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927330-MM3Z24VT1 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 24 V 200 mW ±6% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Family Name: MM3Z2 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z24VT1 - 927330-MM3Z24VT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z24VT1
927330-MM3Z24VT1
Diodes - Zener - Single - MM3Z24VT1 927330-MM3Z24VT1
Manufacturer: ON Semiconductor Win Source Part Number: 927330-MM3Z24VT1 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 24 V 200 mW ±6% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Family Name: MM3Z2 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 927330-MM3Z24VT1
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 24 V 200 mW ±6% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MM3Z2
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - MM3Z24VT1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z24VT1-ND
Single Zener Diodes MM3Z24VT1-ND
Zener Diode 24V 200mW ±6% Surface Mount SOD-323

Zener Diode 24V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z24VT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z24VT1
Discrete Semiconductor Products - Diodes - Zener MM3Z24VT1
DIODE ZENER 24V 200MW SOD323

DIODE ZENER 24V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 927330-MM3Z24VT1 MM3Z24VT1-ND MM3Z24VT1
Product Name Diodes - Zener - Single - MM3Z24VT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD-323 SOD-323; SOD-323
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data