Tight Tolerance Zener Diode Tight Tolerance SOD-323
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z24VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z24VST1G can be used for catalog matching and distributor lookup.
Zener Diode 24.25V 300mW ±2% Surface Mount SOD-323
Zener Diode 24.25V 300mW ±2% Surface Mount SOD-323
Zener Diode 24.25V 300mW ±2% Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1077915-MM3Z24VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24.25V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
DIODE ZENER 24.25V 300MW SOD323
DIODE ZENER 24.25V 300MW SOD323
ZENER DIODE, AEC-Q101, 24V, SOD-323; Zener Voltage Vz Typ:24V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z24VST1G | 287-MM3Z24VST1G | MM3Z24VST1GOSDKR-ND | 1077915-MM3Z24VST1G | MM3Z24VST1G | MM3Z24VST1G | 50AC6142 |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM3Z24VST1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 24V, Sod-323; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-323; SOD-323 2 LEAD | Tape and Reel | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 24.25 volts | 24.25 volts | 24.25 volts | 24.25 volts | 24 volts | ||
| ZZT | 70 ohms | 70 ohms | 70 ohms | 70 ohms |