Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023516-MM3Z24VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 24V 200mW ±2% Surface Mount SOD-323F
Zener Diode 24V 200mW ±2% Surface Mount SOD-323F
Zener Diode 24V 200mW ±2% Surface Mount SOD-323F
ZENER DIODE, 24V, 2%, 0.2W, UNID Product overview: MM3Z24VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z24VB can be used for catalog matching and distributor lookup.
200mW 2% Zener, SOD323F 24 V
DIODE ZENER 24V 200MW SOD323F
DIODE ZENER 24V 200MW SOD323F
Zener Diodes Diode Zener 24.0V 200mW 2%
ZENER DIODE, 24V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023516-MM3Z24VB | MM3Z24VBTR-ND | 287-MM3Z24VB | MM3Z24VB | MM3Z24VB | MM3Z24VB | MM3Z24VB | 99AC9353 |
| Product Name | Diodes - Zener - Single - MM3Z24VB | Single Zener Diodes | 24V 0.2W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 24V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-323; SOD-323F | Bulk | SOD-323; SOD-323FL | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | |
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |||
| ZZT | 65 ohms | 65 ohms | 65 ohms | 65 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |