onsemi Diodes - Zener - Single - MM3Z22VT1G MM3Z22VT1G

Description
200mW 5% Zener, SOD323 22 V
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323 22 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z22VT1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 22 V

200mW 5% Zener, SOD323 22 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z22VT1G - 023515-MM3Z22VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z22VT1G
023515-MM3Z22VT1G
Diodes - Zener - Single - MM3Z22VT1G 023515-MM3Z22VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023515-MM3Z22VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Family Name: MM3Z22V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z22VT1G ; MMSZ5251BSW; LM3Z22VT1G; CMDZ22; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023515-MM3Z22VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Family Name: MM3Z22V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z22VT1G ; MMSZ5251BSW; LM3Z22VT1G; CMDZ22;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM3Z22VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z22VT1GOSDKR-ND
Single Zener Diodes MM3Z22VT1GOSDKR-ND
Zener Diode 22V 300mW ±5% Surface Mount SOD-323

Zener Diode 22V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z22VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z22VT1GOSCT-ND
Single Zener Diodes MM3Z22VT1GOSCT-ND
Zener Diode 22V 300mW ±5% Surface Mount SOD-323

Zener Diode 22V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z22VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z22VT1GOSTR-ND
Single Zener Diodes MM3Z22VT1GOSTR-ND
Zener Diode 22V 300mW ±5% Surface Mount SOD-323

Zener Diode 22V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200mW 22 V Zener Diode
287-MM3Z22VT1G
200mW 22 V Zener Diode 287-MM3Z22VT1G
200mW 5% Zener, SOD323F 22 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z22VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 22 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 22 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 22 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z22VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 22 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 22 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 200Mw, 22V, Sod-323; Zener Voltage Nom Onsemi - 67H6868 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 22V, Sod-323; Zener Voltage Nom Onsemi
67H6868
Zener Diode, 200Mw, 22V, Sod-323; Zener Voltage Nom Onsemi 67H6868
ZENER DIODE, 200mW, 22V, SOD-323; Zener Voltage Nom:22V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 200mW, 22V, SOD-323; Zener Voltage Nom:22V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 22V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi - 50AC6141 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi
50AC6141
Zener Diode, 22V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi 50AC6141
ZENER DIODE, 22V, 0.2W, SOD-323; Zener Voltage Vz Typ:22V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 22V, 0.2W, SOD-323; Zener Voltage Vz Typ:22V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sod-323 Copper ; Zener Voltage Vz Typ Onsemi - 57AJ0137 - Newark, An Avnet Company
Chicago, IL, United States
Sod-323 Copper ; Zener Voltage Vz Typ Onsemi
57AJ0137
Sod-323 Copper ; Zener Voltage Vz Typ Onsemi 57AJ0137
SOD-323 COPPER ; Zener Voltage Vz Typ:22V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z2 Series; Automotive Qualification RoHS Compliant: Yes

SOD-323 COPPER ; Zener Voltage Vz Typ:22V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z2 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z22VT1G
Zener Diodes MM3Z22VT1G
Zener Diodes 22V 200mW

Zener Diodes 22V 200mW

Buy Now Datasheet
Single Zener Diodes - MM3Z22VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z22VT1G
Single Zener Diodes MM3Z22VT1G
DIODE ZENER 22V 300MW SOD323

DIODE ZENER 22V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z22VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z22VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z22VT1G
DIODE ZENER 22V 300MW SOD323

DIODE ZENER 22V 300MW SOD323

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z22VT1G 023515-MM3Z22VT1G MM3Z22VT1GOSDKR-ND 287-MM3Z22VT1G 67H6868 50AC6141 57AJ0137 MM3Z22VT1G MM3Z22VT1G MM3Z22VT1G
Product Name Diodes - Zener - Single - MM3Z22VT1G Single Zener Diodes 200mW 22 V Zener Diode Zener Diode, 200Mw, 22V, Sod-323; Zener Voltage Nom Onsemi Zener Diode, 22V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi Sod-323 Copper ; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 22 volts 22 volts 22 volts 22 volts 22 volts 22 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data