onsemi Zener Diode MM3Z22VST1G

Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z22VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z22VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-MM3Z22VST1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-MM3Z22VST1G
Zener Diode 287-MM3Z22VST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z22VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z22VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z22VST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z22VST1GOSCT-ND
Single Zener Diodes MM3Z22VST1GOSCT-ND
Zener Diode 22V 300mW ±2% Surface Mount SOD-323

Zener Diode 22V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z22VST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z22VST1GOSDKR-ND
Single Zener Diodes MM3Z22VST1GOSDKR-ND
Zener Diode 22V 300mW ±2% Surface Mount SOD-323

Zener Diode 22V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z22VST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z22VST1GOSTR-ND
Single Zener Diodes MM3Z22VST1GOSTR-ND
Zener Diode 22V 300mW ±2% Surface Mount SOD-323

Zener Diode 22V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z22VST1G - 1077914-MM3Z22VST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z22VST1G
1077914-MM3Z22VST1G
Diodes - Zener - Single - MM3Z22VST1G 1077914-MM3Z22VST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077914-MM3Z22VST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1077914-MM3Z22VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM3Z22VST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z22VST1G
Single Zener Diodes MM3Z22VST1G
DIODE ZENER 22V 300MW SOD323

DIODE ZENER 22V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z22VST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z22VST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z22VST1G
DIODE ZENER 22V 300MW SOD323

DIODE ZENER 22V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z22VST1G
Zener Diodes MM3Z22VST1G
Zener Diodes SOD323 REG 0.2W 22V

Zener Diodes SOD323 REG 0.2W 22V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z22VST1G MM3Z22VST1GOSCT-ND 1077914-MM3Z22VST1G MM3Z22VST1G MM3Z22VST1G MM3Z22VST1G
Product Name Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z22VST1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts 22 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data