Zener Diode, 22V V(Z), 5%, 0.2W, Silicon, Unidirectional
Zener Diode, 22V V(Z), 5%, 0.2W, Silicon, Unidirectional
Zener Diode 22V 200mW ±5% Surface Mount SOD-323F
Zener Diode 22V 200mW ±5% Surface Mount SOD-323F
Zener Diode 22V 200mW ±5% Surface Mount SOD-323F
DIODE ZENER 22V 200MW SOD323F Product overview: MM3Z22VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z22VC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059027-MM3Z22VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 51 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
ZENER DIODE, 22V, 0.2W, SOD-323FL; Zener Voltage Nom:22V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
DIODE ZENER 22V 200MW SOD323F
Zener Diodes Diode Zener 22.0V 200mW 5%
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z22VC | MM3Z22VCCT-ND | 287-MM3Z22VC | 059027-MM3Z22VC | 52M5733 | MM3Z22VC | MM3Z22VC |
| Product Name | Single Zener Diodes | 22V 200MW Zener Diode | Diodes - Zener - Single - MM3Z22VC | Zener Diode, 22V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-323; SOD-323A-B/S | Bulk | SOD-323; SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VZ | 22 volts | 22 volts | 22 volts |