Zener Diode 22V 200mW ±2% Surface Mount SOD-323F
Zener Diode 22V 200mW ±2% Surface Mount SOD-323F
Zener Diode 22V 200mW ±2% Surface Mount SOD-323F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077913-MM3Z22VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 51 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diodes Diode Zener 22.0V 200mW 2% Product overview: MM3Z22VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z22VB can be used for catalog matching and distributor lookup.
200mW 2% Zener, SOD323F 22 V
200mW 2% Zener, SOD323F 22 V
ZENER DIODE, 22V, 0.2W, SOD-323F; Zener Voltage Nom:22V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes
DIODE ZENER 22V 200MW SOD323F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z22VBCT-ND | 1077913-MM3Z22VB | 2086-MM3Z22VB | MM3Z22VB | 52M5732 | MM3Z22VB |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z22VB | 22.0V 200mW Zener Diode | Zener Diode, 22V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-323; SOD-323F | Reel | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SOD-323F | |
| VZ | 22 volts | 22 volts | 22 volts | |||
| ZZT | 51 ohms | 51 ohms | 51 ohms |