onsemi 200mW 20 V Zener Diode MM3Z20VT1G

Description
200mW 5% Zener, SOD323F 20 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z20VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 20 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 20 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z20VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 20 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z20VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 20 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 20 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z20VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200mW 20 V Zener Diode
287-MM3Z20VT1G
200mW 20 V Zener Diode 287-MM3Z20VT1G
200mW 5% Zener, SOD323F 20 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z20VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 20 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 20 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z20VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 20 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z20VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 20 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 20 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z20VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z20VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z20VT1GOSDKR-ND
Single Zener Diodes MM3Z20VT1GOSDKR-ND
Zener Diode 20V 300mW ±6% Surface Mount SOD-323

Zener Diode 20V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z20VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z20VT1GOSCT-ND
Single Zener Diodes MM3Z20VT1GOSCT-ND
Zener Diode 20V 300mW ±6% Surface Mount SOD-323

Zener Diode 20V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z20VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z20VT1GOSTR-ND
Single Zener Diodes MM3Z20VT1GOSTR-ND
Zener Diode 20V 300mW ±6% Surface Mount SOD-323

Zener Diode 20V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z20VT1G - 023514-MM3Z20VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z20VT1G
023514-MM3Z20VT1G
Diodes - Zener - Single - MM3Z20VT1G 023514-MM3Z20VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023514-MM3Z20VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Family Name: MM3Z20V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z20VT1G; PZU20B1A/DG; PDZ20B/A; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023514-MM3Z20VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Family Name: MM3Z20V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z20VT1G; PZU20B1A/DG; PDZ20B/A;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MM3Z20VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z20VT1G
Single Zener Diodes MM3Z20VT1G
DIODE ZENER 20V 300MW SOD323

DIODE ZENER 20V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 20V, Sod-323, Full Reel; Zener Voltage Nom Onsemi - 98H0835 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 20V, Sod-323, Full Reel; Zener Voltage Nom Onsemi
98H0835
Zener Diode, 200Mw, 20V, Sod-323, Full Reel; Zener Voltage Nom Onsemi 98H0835
ZENER DIODE, 200mW, 20V, SOD-323, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 200mW, 20V, SOD-323, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 20V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi - 50AC6140 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 20V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi
50AC6140
Zener Diode, 20V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi 50AC6140
ZENER DIODE, 20V, 0.2W, SOD-323; Zener Voltage Vz Typ:20V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 20V, 0.2W, SOD-323; Zener Voltage Vz Typ:20V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z20VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z20VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z20VT1G
DIODE ZENER 20V 300MW SOD323

DIODE ZENER 20V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z20VT1G
Zener Diodes MM3Z20VT1G
Zener Diodes 20V 200mW

Zener Diodes 20V 200mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM3Z20VT1G MM3Z20VT1GOSDKR-ND 023514-MM3Z20VT1G MM3Z20VT1G 98H0835 50AC6140 MM3Z20VT1G MM3Z20VT1G
Product Name 200mW 20 V Zener Diode Single Zener Diodes Diodes - Zener - Single - MM3Z20VT1G Single Zener Diodes Zener Diode, 200Mw, 20V, Sod-323, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 20V, 0.2W, Sod-323; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
PD 200 milliwatts 300 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data