Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077912-MM3Z20VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 51 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 20V 200mW ±5% Surface Mount SOD-323F
Zener Diode 20V 200mW ±5% Surface Mount SOD-323F
Zener Diode 20V 200mW ±5% Surface Mount SOD-323F
ZENER DIODE, 20V, 5%, 0.2W, UNID Product overview: MM3Z20VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z20VC can be used for catalog matching and distributor lookup.
200mW 5% Zener, SOD323F 20 V
DIODE ZENER 20V 200MW SOD323F
Zener Diodes Diode Zener 20.0V 200mW 5%
ZENER DIODE, 0.2W, 20V, SOD-323F; Zener Voltage Vz Typ:20V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 20V 200MW SOD323F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077912-MM3Z20VC | MM3Z20VCCT-ND | 287-MM3Z20VC | MM3Z20VC | MM3Z20VC | MM3Z20VC | 46AC1374 | MM3Z20VC |
| Product Name | Diodes - Zener - Single - MM3Z20VC | Single Zener Diodes | 20V 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 0.2W, 20V, Sod-323F; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-323; SOD-323F | Bulk | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | |
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| ZZT | 51 ohms | 51 ohms | 51 ohms | 51 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |