Zener Diodes Diode Zener 20.0V 200mW 2% Product overview: MM3Z20VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z20VB can be used for catalog matching and distributor lookup.
Zener Diode 20V 200mW ±2% Surface Mount SOD-323F
Zener Diode 20V 200mW ±2% Surface Mount SOD-323F
Zener Diode 20V 200mW ±2% Surface Mount SOD-323F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077911-MM3Z20VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 51 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
200mW 2% Zener, SOD323F 20 V
ZENER DIODE, 0.2W, 20V, SOD-323F; Zener Voltage Vz Typ:20V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 20V 200MW SOD323F
Zener Diodes Diode Zener 20.0V 200mW 2%
DIODE ZENER 20V 200MW SOD323F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-MM3Z20VB | MM3Z20VBTR-ND | 1077911-MM3Z20VB | MM3Z20VB | 46AC1373 | MM3Z20VB | MM3Z20VB | MM3Z20VB |
| Product Name | 20.0V 200mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MM3Z20VB | Zener Diode, 0.2W, 20V, Sod-323F; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | |
| Package | Reel | SOD-323; SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| ZZT | 51 ohms | 51 ohms | 51 ohms | 51 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |