Manufacturer: ON Semiconductor
Win Source Part Number: 059025-MM3Z18VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Zener Diode 18V 300mW ±6% Surface Mount SOD-323
Zener Diode 18V 300mW ±6% Surface Mount SOD-323
Zener Diode 18V 300mW ±6% Surface Mount SOD-323
Zener Diode Single 18V 5% 45Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z18VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 45Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 45Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z18VT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 300MW SOD323
DIODE ZENER 18V 300MW SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 059025-MM3Z18VT1G | MM3Z18VT1GOSDKR-ND | 287-MM3Z18VT1G | MM3Z18VT1G | MM3Z18VT1G | MM3Z18VT1G |
| Product Name | Diodes - Zener - Single - MM3Z18VT1G | Single Zener Diodes | 18V 45Ohm 300mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | ||
| VZ | 18 volts | 18 volts | 18 volts | |||
| ZZT | 45 ohms | 45 ohms | 45 ohms |