onsemi 18V 200mW Zener Diode MM3Z18VST1G

Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323
Request a Quote Datasheet
Description
Tight Tolerance Zener Diode Tight Tolerance SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z18VST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Singapore, Singapore
18V 200mW Zener Diode
287-MM3Z18VST1G
18V 200mW Zener Diode 287-MM3Z18VST1G
18V 2% Zener Diode SOD-323 200mW Product overview: MM3Z18VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z18VST1G can be used for catalog matching and distributor lookup.

18V 2% Zener Diode SOD-323 200mW Product overview: MM3Z18VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z18VST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z18VST1G - 023512-MM3Z18VST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z18VST1G
023512-MM3Z18VST1G
Diodes - Zener - Single - MM3Z18VST1G 023512-MM3Z18VST1G
Manufacturer: ON Semiconductor Win Source Part Number: 023512-MM3Z18VST1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 45 Ohm Family Name: MM3Z18VS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MM3Z18VST3G; SZMM3Z18VST1G; UDZS18VBW; LUDZS18BT1G; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 023512-MM3Z18VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Family Name: MM3Z18VS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM3Z18VST3G; SZMM3Z18VST1G; UDZS18VBW; LUDZS18BT1G;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MM3Z18VST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z18VST1GOSTR-ND
Single Zener Diodes MM3Z18VST1GOSTR-ND
Zener Diode 18V 300mW ±2% Surface Mount SOD-323

Zener Diode 18V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z18VST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z18VST1GOSCT-ND
Single Zener Diodes MM3Z18VST1GOSCT-ND
Zener Diode 18V 300mW ±2% Surface Mount SOD-323

Zener Diode 18V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z18VST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z18VST1GOSDKR-ND
Single Zener Diodes MM3Z18VST1GOSDKR-ND
Zener Diode 18V 300mW ±2% Surface Mount SOD-323

Zener Diode 18V 300mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z18VST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z18VST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z18VST1G
DIODE ZENER 18V 300MW SOD323

DIODE ZENER 18V 300MW SOD323

Supplier's Site
Single Zener Diodes - MM3Z18VST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z18VST1G
Single Zener Diodes MM3Z18VST1G
DIODE ZENER 18V 300MW SOD323

DIODE ZENER 18V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 18V, Sod-323; Zener Voltage Nom Onsemi - 09R9501 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 18V, Sod-323; Zener Voltage Nom Onsemi
09R9501
Zener Diode, 200Mw, 18V, Sod-323; Zener Voltage Nom Onsemi 09R9501
ZENER DIODE, 200mW, 18V, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 18V, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z to MM5Z Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 200Mw, 18V, Sod-323; Diode Case Style Onsemi - 67H6866 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 18V, Sod-323; Diode Case Style Onsemi
67H6866
Zener Diode, 200Mw, 18V, Sod-323; Diode Case Style Onsemi 67H6866
ZENER DIODE, 200mW, 18V, SOD-323; Diode Case Style:SOD-323; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 200mW, 18V, SOD-323; Diode Case Style:SOD-323; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z18VST1G
Zener Diodes MM3Z18VST1G
Zener Diodes 18V 200mW

Zener Diodes 18V 200mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z18VST1G 287-MM3Z18VST1G 023512-MM3Z18VST1G MM3Z18VST1GOSTR-ND MM3Z18VST1G MM3Z18VST1G 09R9501 67H6866 MM3Z18VST1G
Product Name 18V 200mW Zener Diode Diodes - Zener - Single - MM3Z18VST1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 200Mw, 18V, Sod-323; Zener Voltage Nom Onsemi Zener Diode, 200Mw, 18V, Sod-323; Diode Case Style Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 2 LEAD Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data