onsemi Diodes - Zener - Single - MM3Z18VB MM3Z18VB

Description
200mW 2% Zener, SOD323F 18 V
Request a Quote Datasheet
Description
200mW 2% Zener, SOD323F 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z18VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 18 V

200mW 2% Zener, SOD323F 18 V

Supplier's Site Datasheet
 - MM3Z18VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 18 V

200mW 2% Zener, SOD323F 18 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z18VB - 023513-MM3Z18VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z18VB
023513-MM3Z18VB
Diodes - Zener - Single - MM3Z18VB 023513-MM3Z18VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023513-MM3Z18VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 45nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023513-MM3Z18VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
18.0V 200mW Zener Diode - 2086-MM3Z18VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.0V 200mW Zener Diode
2086-MM3Z18VB
18.0V 200mW Zener Diode 2086-MM3Z18VB
Zener Diodes Diode Zener 18.0V 200mW 2% Product overview: MM3Z18VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z18VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 18.0V 200mW 2% Product overview: MM3Z18VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z18VB can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z18VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z18VBTR-ND
Single Zener Diodes MM3Z18VBTR-ND
Zener Diode 18V 200mW ±2% Surface Mount SOD-323F

Zener Diode 18V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z18VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z18VBCT-ND
Single Zener Diodes MM3Z18VBCT-ND
Zener Diode 18V 200mW ±2% Surface Mount SOD-323F

Zener Diode 18V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z18VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z18VBDKR-ND
Single Zener Diodes MM3Z18VBDKR-ND
Zener Diode 18V 200mW ±2% Surface Mount SOD-323F

Zener Diode 18V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Onsemi - 46AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Onsemi
46AC1369
Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Onsemi 46AC1369
ZENER DIODE, 0.2W, 18V, SOD-323F; Zener Voltage Vz Typ:18V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 18V, SOD-323F; Zener Voltage Vz Typ:18V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z18VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z18VB
Discrete Semiconductor Products - Diodes - Zener MM3Z18VB
DIODE ZENER 18V 200MW SOD323F

DIODE ZENER 18V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z18VB
Zener Diodes MM3Z18VB
Zener Diodes Diode Zener 18.0V 200mW 2%

Zener Diodes Diode Zener 18.0V 200mW 2%

Buy Now Datasheet
Single Zener Diodes - MM3Z18VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z18VB
Single Zener Diodes MM3Z18VB
DIODE ZENER 18V 200MW SOD323F

DIODE ZENER 18V 200MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z18VB 023513-MM3Z18VB 2086-MM3Z18VB MM3Z18VBTR-ND 46AC1369 MM3Z18VB MM3Z18VB MM3Z18VB
Product Name Diodes - Zener - Single - MM3Z18VB 18.0V 200mW Zener Diode Single Zener Diodes Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323FL SOD-323; SOD-323F Reel SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts 18 volts
ZZT 42 ohms 42 ohms 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B24X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1220895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details