onsemi Single Zener Diodes MM3Z16VT1G

Description
Zener Diode 16V 300mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 16V 300mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z16VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z16VT1GOSTR-ND
Single Zener Diodes MM3Z16VT1GOSTR-ND
Zener Diode 16V 300mW ±6% Surface Mount SOD-323

Zener Diode 16V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z16VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z16VT1GOSDKR-ND
Single Zener Diodes MM3Z16VT1GOSDKR-ND
Zener Diode 16V 300mW ±6% Surface Mount SOD-323

Zener Diode 16V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z16VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z16VT1GOSCT-ND
Single Zener Diodes MM3Z16VT1GOSCT-ND
Zener Diode 16V 300mW ±6% Surface Mount SOD-323

Zener Diode 16V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MM3Z16VT1G - 023511-MM3Z16VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z16VT1G
023511-MM3Z16VT1G
Diodes - Zener - Single - MM3Z16VT1G 023511-MM3Z16VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023511-MM3Z16VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Family Name: MM3Z16V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SZMM3Z16VT1G; MM3Z5536D; BZX399-C16T/R; Introduction Date: May 17, 2000 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023511-MM3Z16VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Family Name: MM3Z16V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SZMM3Z16VT1G; MM3Z5536D; BZX399-C16T/R;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
16V 300mW Zener Diode - 287-MM3Z16VT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 300mW Zener Diode
287-MM3Z16VT1G
16V 300mW Zener Diode 287-MM3Z16VT1G
16V Zener Diode, 300mW, 6%, SOD-323 Product overview: MM3Z16VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z16VT1G can be used for catalog matching and distributor lookup.

16V Zener Diode, 300mW, 6%, SOD-323 Product overview: MM3Z16VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z16VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6878212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878212
Zener Diodes 6878212
Diode Zener 16.2V 5% 200mW SOD-323

Diode Zener 16.2V 5% 200mW SOD-323

Supplier's Site
Zener Diodes - 6878212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878212P
Zener Diodes 6878212P
Diode Zener 16.2V 5% 200mW SOD-323

Diode Zener 16.2V 5% 200mW SOD-323

Supplier's Site
Zener Diodes - 1453106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453106
Zener Diodes 1453106
Diode Zener 16.2V 5% 200mW SOD-323

Diode Zener 16.2V 5% 200mW SOD-323

Supplier's Site
 - MM3Z16VT1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 16 V

200mW 5% Zener, SOD323 16 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z16VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z16VT1G
Single Zener Diodes MM3Z16VT1G
DIODE ZENER 16V 300MW SOD323

DIODE ZENER 16V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z16VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z16VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z16VT1G
DIODE ZENER 16V 300MW SOD323

DIODE ZENER 16V 300MW SOD323

Supplier's Site
Zener Diode, 200Mw, 16V, Sod-323; Zener Voltage Vz Typ Onsemi - 98H0833 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 16V, Sod-323; Zener Voltage Vz Typ Onsemi
98H0833
Zener Diode, 200Mw, 16V, Sod-323; Zener Voltage Vz Typ Onsemi 98H0833
ZENER DIODE, 200mW, 16V, SOD-323; Zener Voltage Vz Typ:16.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 16V, SOD-323; Zener Voltage Vz Typ:16.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.3W, 16.2V, Sod-323; Zener Voltage Vz Typ Onsemi - 80Y9468 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 16.2V, Sod-323; Zener Voltage Vz Typ Onsemi
80Y9468
Zener Diode, 0.3W, 16.2V, Sod-323; Zener Voltage Vz Typ Onsemi 80Y9468
ZENER DIODE, 0.3W, 16.2V, SOD-323; Zener Voltage Vz Typ:16.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 16.2V, SOD-323; Zener Voltage Vz Typ:16.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z16VT1GOSTR-ND 023511-MM3Z16VT1G 287-MM3Z16VT1G 6878212 6878212P MM3Z16VT1G MM3Z16VT1G MM3Z16VT1G 98H0833
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z16VT1G 16V 300mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 16V, Sod-323; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323
VZ 16 volts 16.2 volts 16 volts 16 volts 16.2 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data