Tight Tolerance Zener Diode Tight Tolerance SOD-323
Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323
Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323
Zener Diode 16.18V 300mW ±2% Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 114891-MM3Z16VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16.18V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z16VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z16VST1G can be used for catalog matching and distributor lookup.
DIODE ZENER 16.18V 300MW SOD323
DIODE ZENER 16.18V 300MW SOD323
ZENER DIODE, 200mW, 16V, SOD-323, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, 0.3W, 16V, SOD-323; Zener Voltage Vz Typ:16V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxST1G Series; Automotive RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z16VST1G | MM3Z16VST1GOSCT-ND | 114891-MM3Z16VST1G | 287-MM3Z16VST1G | MM3Z16VST1G | MM3Z16VST1G | 67H6865 | 81Y6825 | MM3Z16VST1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM3Z16VST1G | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 200Mw, 16V, Sod-323, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, 0.3W, 16V, Sod-323; Zener Voltage Vz Typ Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | SOD-323; SOD-323 2 LEAD | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 16.18 volts | 16.18 volts | 16.18 volts | 16.18 volts | 16 volts |