Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077909-MM3Z16VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 37 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diodes Diode Zener 16.0V 200mW 2% Product overview: MM3Z16VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z16VB can be used for catalog matching and distributor lookup.
Zener Diode 16V 200mW ±2% Surface Mount SOD-323F
Zener Diode 16V 200mW ±2% Surface Mount SOD-323F
Zener Diode 16V 200mW ±2% Surface Mount SOD-323F
Zener Diode, 16V V(Z), 2%, 0.2W, Silicon, Unidirectional
Zener Diode, 16V V(Z), 2%, 0.2W, Silicon, Unidirectional
ZENER DIODE, 16V, 0.2W, SOD-323F; Zener Voltage Vz Typ:16V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Zener Diodes Diode Zener 16.0V 200mW 2%
DIODE ZENER 16V 200MW SOD323F
DIODE ZENER 16V 200MW SOD323F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077909-MM3Z16VB | 2086-MM3Z16VB | MM3Z16VBCT-ND | MM3Z16VB | 74AC1444 | MM3Z16VB | MM3Z16VB | MM3Z16VB |
| Product Name | Diodes - Zener - Single - MM3Z16VB | 16.0V 200mW Zener Diode | Single Zener Diodes | Zener Diode, 16V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-323; SOD-323F | Reel | SOD-323; SOD-323A-B/S | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | |
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | |||
| ZZT | 37 ohms | 37 ohms | 37 ohms | 37 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |