200mW 5% Zener, SOD323F 15 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z15VT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 15 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 15 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z15VT1 can be used for catalog matching and distributor lookup.
Zener Diode, 15V V(Z), 4.98%, 0.2W, Silicon, Unidirectional
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 15V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-MM3Z15VT1 | MM3Z15VT1 | MM3Z15VT1OSTR-ND | MM3Z15VT1 |
| Product Name | 200mW 15 V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 15 volts | 15 volts | ||
| ZZT | 30 ohms | 30 ohms | ||
| PD | 200 milliwatts |