Manufacturer: ON Semiconductor
Win Source Part Number: 023510-MM3Z15VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 14.66V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z15VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z15VST1G can be used for catalog matching and distributor lookup.
Zener Diode 14.66V 300mW ±2% Surface Mount SOD-323
Zener Diode 14.66V 300mW ±2% Surface Mount SOD-323
Zener Diode 14.66V 300mW ±2% Surface Mount SOD-323
Zener Diodes ZEN SOD323 REG 0.2W 15V
DIODE ZENER 14.66V 300MW SOD323
ZENER DIODE, 200mW, 15V, SOD-323, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, 0.3W, 15V, SOD-323; Zener Voltage Nom:15V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxST1G Series RoHS Compliant: Yes
DIODE ZENER 14.66V 300MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023510-MM3Z15VST1G | 287-MM3Z15VST1G | MM3Z15VST1GOSCT-ND | MM3Z15VST1G | MM3Z15VST1G | 34M7609 | 81Y6824 | MM3Z15VST1G |
| Product Name | Diodes - Zener - Single - MM3Z15VST1G | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 200Mw, 15V, Sod-323, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, 0.3W, 15V, Sod-323; Zener Voltage Nom Onsemi | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| VZ | 14.66 volts | 14.66 volts | 14.66 volts | 14.66 volts | ||||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms | ||||
| PD | 300 milliwatts | 300 milliwatts | 300 milliwatts | 300 milliwatts |