Manufacturer: ON Semiconductor
Win Source Part Number: 754986-MM3Z15VC
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 28 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MM3Z15
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 45nA at 10.5V
200mW 5% Zener, SOD323F 15 V
200mW 5% Zener, SOD323F 15 V
Zener Diodes Diode Zener 15.0V 200mW 5% Product overview: MM3Z15VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z15VC can be used for catalog matching and distributor lookup.
Zener Diode 15V 200mW ±5% Surface Mount SOD-323F
Zener Diode 15V 200mW ±5% Surface Mount SOD-323F
Zener Diode 15V 200mW ±5% Surface Mount SOD-323F
Zener Diodes Diode Zener 15.0V 200mW 5%
DIODE ZENER 15V 200MW SOD323F
DIODE ZENER 15V 200MW SOD323F
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 754986-MM3Z15VC | MM3Z15VC | 2086-MM3Z15VC | MM3Z15VCTR-ND | MM3Z15VC | MM3Z15VC | MM3Z15VC |
| Product Name | Diodes - Zener - Single - MM3Z15VC | 15.0V 200mW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | |||
| ZZT | 28 ohms | 28 ohms | 28 ohms | 28 ohms | |||
| IR | 4.50E-5 mA | 4.50E-5 mA | 45 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |