onsemi Diodes - Zener - Single - MM3Z13VST1G MM3Z13VST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885198-MM3Z13VST1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 13 V 300 mW - Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z13 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z13VST1G-ND, MM3Z13VST1GOSDKR, MM3Z13VST1GOSTR, MM3Z13VST1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885198-MM3Z13VST1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 13 V 300 mW - Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z13 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z13VST1G-ND, MM3Z13VST1GOSDKR, MM3Z13VST1GOSTR, MM3Z13VST1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z13VST1G - 885198-MM3Z13VST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z13VST1G
885198-MM3Z13VST1G
Diodes - Zener - Single - MM3Z13VST1G 885198-MM3Z13VST1G
Manufacturer: ON Semiconductor Win Source Part Number: 885198-MM3Z13VST1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 13 V 300 mW - Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z13 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z13VST1G-ND, MM3Z13VST1GOSDKR, MM3Z13VST1GOSTR, MM3Z13VST1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 885198-MM3Z13VST1G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 13 V 300 mW - Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM3Z13
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM3Z13VST1G-ND, MM3Z13VST1GOSDKR, MM3Z13VST1GOSTR, MM3Z13VST1GOSCT

Buy Now Datasheet
Single Zener Diodes - MM3Z13VST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VST1GOSDKR-ND
Single Zener Diodes MM3Z13VST1GOSDKR-ND
Zener Diode 13V 300mW Surface Mount SOD-323

Zener Diode 13V 300mW Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z13VST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VST1GOSCT-ND
Single Zener Diodes MM3Z13VST1GOSCT-ND
Zener Diode 13V 300mW Surface Mount SOD-323

Zener Diode 13V 300mW Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z13VST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VST1GOSTR-ND
Single Zener Diodes MM3Z13VST1GOSTR-ND
Zener Diode 13V 300mW Surface Mount SOD-323

Zener Diode 13V 300mW Surface Mount SOD-323

Buy Now Datasheet
 - MM3Z13VST1G - Rochester Electronics
Newburyport, MA, United States
Tight Tolerance Zener Diode Tight Tolerance SOD-323

Tight Tolerance Zener Diode Tight Tolerance SOD-323

Supplier's Site Datasheet
Singapore, Singapore
Zener Diode
287-MM3Z13VST1G
Zener Diode 287-MM3Z13VST1G
Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z13VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z13VST1G can be used for catalog matching and distributor lookup.

Tight Tolerance Zener Diode Tight Tolerance SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z13VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z13VST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z13VST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z13VST1G
Discrete Semiconductor Products - Diodes - Zener MM3Z13VST1G
DIODE ZENER 13V 300MW SOD323

DIODE ZENER 13V 300MW SOD323

Supplier's Site
Zener Diode, 13V, 0.3W, Sod-323 Rohs Compliant Onsemi - 54AH9242 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.3W, Sod-323 Rohs Compliant Onsemi
54AH9242
Zener Diode, 13V, 0.3W, Sod-323 Rohs Compliant Onsemi 54AH9242
ZENER DIODE, 13V, 0.3W, SOD-323 ROHS COMPLIANT: YES

ZENER DIODE, 13V, 0.3W, SOD-323 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Zener Diodes - MM3Z13VST1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z13VST1G
Single Zener Diodes MM3Z13VST1G
DIODE ZENER 13V 300MW SOD323

DIODE ZENER 13V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z13VST1G
Zener Diodes MM3Z13VST1G
Zener Diodes SOD-323 COPPER PB FREE

Zener Diodes SOD-323 COPPER PB FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 885198-MM3Z13VST1G MM3Z13VST1GOSDKR-ND MM3Z13VST1G 287-MM3Z13VST1G MM3Z13VST1G 54AH9242 MM3Z13VST1G MM3Z13VST1G
Product Name Diodes - Zener - Single - MM3Z13VST1G Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 13V, 0.3W, Sod-323 Rohs Compliant Onsemi Single Zener Diodes Zener Diodes
Package SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data