onsemi Diodes - Zener - Single - MM3Z13VC MM3Z13VC

Description
200mW 5% Zener, SOD323F 13 V
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323F 13 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z13VC - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323F 13 V

200mW 5% Zener, SOD323F 13 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z13VC - 023507-MM3Z13VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z13VC
023507-MM3Z13VC
Diodes - Zener - Single - MM3Z13VC 023507-MM3Z13VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023507-MM3Z13VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023507-MM3Z13VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 900nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - MM3Z13VCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VCDKR-ND
Single Zener Diodes MM3Z13VCDKR-ND
Zener Diode 13V 200mW ±5% Surface Mount SOD-323F

Zener Diode 13V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z13VCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VCCT-ND
Single Zener Diodes MM3Z13VCCT-ND
Zener Diode 13V 200mW ±5% Surface Mount SOD-323F

Zener Diode 13V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z13VCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VCTR-ND
Single Zener Diodes MM3Z13VCTR-ND
Zener Diode 13V 200mW ±5% Surface Mount SOD-323F

Zener Diode 13V 200mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
13.0V 200mW Zener Diode - 2086-MM3Z13VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.0V 200mW Zener Diode
2086-MM3Z13VC
13.0V 200mW Zener Diode 2086-MM3Z13VC
Zener Diodes Diode Zener 13.0V 200mW 5% Product overview: MM3Z13VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z13VC can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 13.0V 200mW 5% Product overview: MM3Z13VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z13VC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z13VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z13VC
Discrete Semiconductor Products - Diodes - Zener MM3Z13VC
DIODE ZENER 13V 200MW SOD323F

DIODE ZENER 13V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z13VC
Zener Diodes MM3Z13VC
Zener Diodes Diode Zener 13.0V 200mW 5%

Zener Diodes Diode Zener 13.0V 200mW 5%

Buy Now Datasheet
Zener Diode, 13V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi - 52M5719 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
52M5719
Zener Diode, 13V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi 52M5719
ZENER DIODE, 13V, 0.2W, SOD-323FL; Zener Voltage Nom:13V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

ZENER DIODE, 13V, 0.2W, SOD-323FL; Zener Voltage Nom:13V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z13VC 023507-MM3Z13VC MM3Z13VCDKR-ND 2086-MM3Z13VC MM3Z13VC MM3Z13VC 52M5719
Product Name Diodes - Zener - Single - MM3Z13VC Single Zener Diodes 13.0V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 13V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323FL SOD-323; SOD-323F Reel SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SOD-323FL
RoHS Compliant RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts
ZZT 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data