onsemi Zener Diodes MM3Z12VT1G

Description
Diode Zener 12V 5% 200mW SOD-323
Request a Quote Datasheet
Description
Diode Zener 12V 5% 200mW SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6878219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878219
Zener Diodes 6878219
Diode Zener 12V 5% 200mW SOD-323

Diode Zener 12V 5% 200mW SOD-323

Supplier's Site
Singapore, Singapore
12V 200mW Zener Diode
287-MM3Z12VT1G
12V 200mW Zener Diode 287-MM3Z12VT1G
12V 200mW 5% Zener Diode, SOD-323F Product overview: MM3Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VT1G can be used for catalog matching and distributor lookup.

12V 200mW 5% Zener Diode, SOD-323F Product overview: MM3Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z12VT1G - 023505-MM3Z12VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z12VT1G
023505-MM3Z12VT1G
Diodes - Zener - Single - MM3Z12VT1G 023505-MM3Z12VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023505-MM3Z12VT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023505-MM3Z12VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - MM3Z12VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VT1GOSCT-ND
Single Zener Diodes MM3Z12VT1GOSCT-ND
Zener Diode 12V 300mW ±5% Surface Mount SOD-323

Zener Diode 12V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z12VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VT1GOSTR-ND
Single Zener Diodes MM3Z12VT1GOSTR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOD-323

Zener Diode 12V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z12VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VT1GOSDKR-ND
Single Zener Diodes MM3Z12VT1GOSDKR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOD-323

Zener Diode 12V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z12VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z12VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z12VT1G
DIODE ZENER 12V 300MW SOD323

DIODE ZENER 12V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z12VT1G
Zener Diodes MM3Z12VT1G
Zener Diodes 12V 200mW

Zener Diodes 12V 200mW

Buy Now Datasheet
Single Zener Diodes - MM3Z12VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z12VT1G
Single Zener Diodes MM3Z12VT1G
DIODE ZENER 12V 300MW SOD323

DIODE ZENER 12V 300MW SOD323

Supplier's Site Datasheet
Zener Diode, 200Mw, 12V, Sod-323; Zener Voltage Nom Onsemi - 67H6862 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 12V, Sod-323; Zener Voltage Nom Onsemi
67H6862
Zener Diode, 200Mw, 12V, Sod-323; Zener Voltage Nom Onsemi 67H6862
ZENER DIODE, 200mW, 12V, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 12V, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi - 94W9047 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi
94W9047
Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi 94W9047
DIODE, ZENER, 12V, 200MW, SOD-323-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 12V, 200MW, SOD-323-2; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 12V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Vz Typ Onsemi - 85W2823 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Vz Typ Onsemi
85W2823
Diode, Zener, 12V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Vz Typ Onsemi 85W2823
DIODE, ZENER, 12V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G SeriesRoHS Compliant: Yes

DIODE, ZENER, 12V, 200mW, SOD-323-2, FULL REEL; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxT1G SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6878219 287-MM3Z12VT1G 023505-MM3Z12VT1G MM3Z12VT1GOSCT-ND MM3Z12VT1G MM3Z12VT1G MM3Z12VT1G 67H6862 94W9047 85W2823
Product Name Zener Diodes 12V 200mW Zener Diode Diodes - Zener - Single - MM3Z12VT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 200Mw, 12V, Sod-323; Zener Voltage Nom Onsemi Diode, Zener, 12V, 200Mw, Sod-323-2; Zener Voltage Vz Typ Onsemi Diode, Zener, 12V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Vz Typ Onsemi
Package SOD-323; Sod-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Pin Count 2 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data