Manufacturer: ON Semiconductor
Win Source Part Number: 044881-MM3Z12VT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Zener Diode 12V 200mW ±5% Surface Mount SOD-323
200mW 5% Zener, SOD323F 12 V, SOD-323 2 LEAD, 3000-REEL Product overview: MM3Z12VT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 12 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 12 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VT1 can be used for catalog matching and distributor lookup.
Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional
DIODE ZENER 12V 200MW SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 044881-MM3Z12VT1 | MM3Z12VT1OS-ND | 287-MM3Z12VT1 | MM3Z12VT1 | MM3Z12VT1 |
| Product Name | Diodes - Zener - Single - MM3Z12VT1 | Single Zener Diodes | 200mW 12 V Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | ||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms |