onsemi Diodes - Zener - Single - MM3Z12VB MM3Z12VB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059024-MM3Z12VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059024-MM3Z12VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z12VB - 059024-MM3Z12VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z12VB
059024-MM3Z12VB
Diodes - Zener - Single - MM3Z12VB 059024-MM3Z12VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059024-MM3Z12VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059024-MM3Z12VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 900nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MM3Z12VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 12 V

200mW 2% Zener, SOD323F 12 V

Supplier's Site Datasheet
 - MM3Z12VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 12 V

200mW 2% Zener, SOD323F 12 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z12VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VBDKR-ND
Single Zener Diodes MM3Z12VBDKR-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323F

Zener Diode 12V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z12VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VBTR-ND
Single Zener Diodes MM3Z12VBTR-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323F

Zener Diode 12V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z12VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z12VBCT-ND
Single Zener Diodes MM3Z12VBCT-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323F

Zener Diode 12V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
SMD 12V 200mW Zener Diode - 287-MM3Z12VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 200mW Zener Diode
287-MM3Z12VB
SMD 12V 200mW Zener Diode 287-MM3Z12VB
12V 200mW 2% Zener Diode, SOD323F, Surface Mount Product overview: MM3Z12VB from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VB can be used for catalog matching and distributor lookup.

12V 200mW 2% Zener Diode, SOD323F, Surface Mount Product overview: MM3Z12VB from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z12VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z12VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z12VB
Discrete Semiconductor Products - Diodes - Zener MM3Z12VB
DIODE ZENER 12V 200MW SOD323F

DIODE ZENER 12V 200MW SOD323F

Supplier's Site
Zener Diode, 0.2W, 12V, Sod-323F; Zener Voltage Nom Onsemi - 31Y2908 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 12V, Sod-323F; Zener Voltage Nom Onsemi
31Y2908
Zener Diode, 0.2W, 12V, Sod-323F; Zener Voltage Nom Onsemi 31Y2908
ZENER DIODE, 0.2W, 12V, SOD-323F; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 12V, SOD-323F; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z12VB
Zener Diodes MM3Z12VB
Zener Diodes Diode Zener 12.0V 200mW 2%

Zener Diodes Diode Zener 12.0V 200mW 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 059024-MM3Z12VB MM3Z12VB MM3Z12VBDKR-ND 287-MM3Z12VB MM3Z12VB 31Y2908 MM3Z12VB
Product Name Diodes - Zener - Single - MM3Z12VB Single Zener Diodes SMD 12V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 12V, Sod-323F; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F SOD-323; SOD-323FL Tape and Reel SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2
VZ 12 volts 12 volts 12 volts
ZZT 23 ohms 23 ohms 23 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data