Manufacturer: ON Semiconductor
Win Source Part Number: 023504-MM3Z11VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Zener Diode 11V 300mW ±5% Surface Mount SOD-323
Zener Diode 11V 300mW ±5% Surface Mount SOD-323
Zener Diode 11V 300mW ±5% Surface Mount SOD-323
200mW 5% Zener, SOD323 11 V
Zener Diode Single 11V 5% 20Ohm 300mW 2-Pin SOD-323 T/R Product overview: MM3Z11VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 20Ohm, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 20Ohm, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z11VT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 300MW SOD323
DIODE ZENER 11V 300MW SOD323
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023504-MM3Z11VT1G | MM3Z11VT1GOSDKR-ND | MM3Z11VT1G | 287-MM3Z11VT1G | MM3Z11VT1G | MM3Z11VT1G | MM3Z11VT1G |
| Product Name | Diodes - Zener - Single - MM3Z11VT1G | Single Zener Diodes | 11V 20Ohm 300mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 2 LEAD | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SC-76, SOD-323; SC-76 | |
| VZ | 11 volts | 11 volts | 11 volts | 11 volts | |||
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms |